Littelfuse, Inc. Fuses 0225005.HXUP

Description
5A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
5A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2456-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

5A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;5A;Sz 2AG;Supplemental;Dims 0.177x0.57
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;125VAC
70184199
Fuse;Cylinder;Fast Acting;5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;125VAC 70184199
Fuse;Cylinder;Fast Acting;5A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;12 5VAC

Fuse;Cylinder;Fast Acting;5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;125VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse - 80K7740 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse
80K7740
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse 80K7740
CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0225005.HXUP
FUSE GLASS 5A 125VAC 2AG

FUSE GLASS 5A 125VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2456-ND 70184199 80K7740 0225005.HXUP
Product Name Fuses Fuse;Cylinder;Fast Acting;5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;125VAC Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass Glass; Glass
Unlock Full Specs
to access all available technical data