Littelfuse, Inc. Cartridge Fuses 0225003.HXP

Description
Littelfuse 0225003.HXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0225003.HXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 8783573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8783573
Cartridge Fuses 8783573
Littelfuse 0225003.HXP Cartridge Fuse

Littelfuse 0225003.HXP Cartridge Fuse

Supplier's Site
Fuses - F2454-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses 0225003.HXP
FUSE GLASS 3A 250VAC 125VDC 2AG

FUSE GLASS 3A 250VAC 125VDC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 26K8165 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
26K8165
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 26K8165
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 3A, 250V Rohs Compliant Littelfuse - 81AH9453 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V Rohs Compliant Littelfuse
81AH9453
Cartridge Fuse, Fast Acting, 3A, 250V Rohs Compliant Littelfuse 81AH9453
CARTRIDGE FUSE, FAST ACTING, 3A, 250V ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACTING, 3A, 250V ROHS COMPLIANT: YES

Supplier's Site
Fuse;Cylinder;Fast Acting;3A;Sz 2AG;Supplemental;Dims 0.177x0.57
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;3A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC
70184186
Fuse;Cylinder;Fast Acting;3A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC 70184186
Fuse;Cylinder;Fast Acting;3A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC

Fuse;Cylinder;Fast Acting;3A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8783573 F2454-ND 0225003.HXP 26K8165 81AH9453 70184186
Product Name Cartridge Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Acting, 3A, 250V Rohs Compliant Littelfuse Fuse;Cylinder;Fast Acting;3A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC
Fuse Material Glass; Glass Glass
Approvals / Standards RoHS UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF505/VF505-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 30 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers