Fuse Subminiature Fast Acting 2A 250V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 0225002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225002.MXP can be used for catalog matching and distributor lookup.
2A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334661-0225002.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 10kA DC
Melting I2t: 1.5
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
DC Cold Resistance: 0.0497 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2AG, 5mm x 15mm
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0020
Other Part Number: 0225002.MXP-ND,02250
Approval Agency: CE, CSA, PSE, UL
RoHS Status: ROHS3 Compliant
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
FUSE GLASS 2A 250VAC 125VDC 2AG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0225002.MXP | F4658-ND | 1334661-0225002.MXP | 42K9436 | 0225002.MXP |
| Product Name | 2A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |