Littelfuse, Inc. 1A 250V Circuit Protection Fuse 0225001.HXP

Description
1A 250V Fast Blow Glass Fuse, 4.8mm Dia, 14.48mm L Product overview: 0225001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 250V Fast Blow Glass Fuse, 4.8mm Dia, 14.48mm L Product overview: 0225001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0225001.HXP
1A 250V Circuit Protection Fuse 139-0225001.HXP
1A 250V Fast Blow Glass Fuse, 4.8mm Dia, 14.48mm L Product overview: 0225001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.HXP can be used for catalog matching and distributor lookup.

1A 250V Fast Blow Glass Fuse, 4.8mm Dia, 14.48mm L Product overview: 0225001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334671-0225001.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334671-0225001.HXP
Circuit Protection - Fuses 1334671-0225001.HXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334671-0225001.HXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC Melting I2t: 2.22 Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm) DC Cold Resistance: 0.1027 Ohms Standard Package: 100 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2AG, 5mm x 15mm ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.10.0020 Other Part Number: 225001.P,F2452,22500 1,0225001HXP,-1024-0 225001.HXP,225001P Approval Agency: CE, CSA, PSE, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334671-0225001.HXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC
Melting I2t: 2.22
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
DC Cold Resistance: 0.1027 Ohms
Standard Package: 100
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2AG, 5mm x 15mm
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.10.0020
Other Part Number: 225001.P,F2452,225001,0225001HXP,-1024-0225001.HXP,225001P
Approval Agency: CE, CSA, PSE, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuses - F2452-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;1A;Sz 2AG;Supplemental;Dims 0.177x0.57
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;1A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC
70184665
Fuse;Cylinder;Fast Acting;1A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC 70184665
Fuse;Cylinder;Fast Acting;1A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC

Fuse;Cylinder;Fast Acting;1A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse - 26K8163 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
26K8163
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse 26K8163
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0225001.HXP
FUSE GLASS 1A 250VAC 125VDC 2AG

FUSE GLASS 1A 250VAC 125VDC 2AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0225001.HXP 1334671-0225001.HXP F2452-ND 70184665 26K8163 0225001.HXP
Product Name 1A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse;Cylinder;Fast Acting;1A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass Glass
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 002610009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers