Littelfuse, Inc. Fuses 0225.750HXP

Description
750mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
750mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2451-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

750mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses 0225.750HXP
FUSE GLASS 750MA 250VAC 125VDC

FUSE GLASS 750MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse - 26K8162 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse
26K8162
Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse 26K8162
CARTRIDGE FUSE, FAST ACTING, 0.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2451-ND 0225.750HXP 26K8162
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2549-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
View Details
Power Fuses DC Fuses - VD series - VD1750V/1800V/2000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1800 volts
Rated Current 800 amps
View Details