Littelfuse, Inc. Fuses 0225.500MXP

Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4655-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Singapore, Singapore
0.5A 250V Circuit Protection Fuse
139-0225.500MXP
0.5A 250V Circuit Protection Fuse 139-0225.500MXP
Fuse Subminiature Fast Acting 0.5A 250V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/UL Product overview: 0225.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225.500MXP can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.5A 250V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/UL Product overview: 0225.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225.500MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0225.500MXP
FUSE GLASS 500MA 250VAC 125VDC

FUSE GLASS 500MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse - 42K9433 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
42K9433
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse 42K9433
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F4655-ND 139-0225.500MXP 0225.500MXP 42K9433
Product Name Fuses 0.5A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Rated Voltage 125 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data