Littelfuse, Inc. Fuses 0225.500HXP

Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2450-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse - 26K8161 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
26K8161
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse 26K8161
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0225.500HXP
FUSE GLASS 500MA 250VAC 125VDC

FUSE GLASS 500MA 250VAC 125VDC

Supplier's Site
Fuse;Cylinder;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC
70184184
Fuse;Cylinder;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC 70184184
Fuse;Cylinder;Fast Acting;0.5A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC

Fuse;Cylinder;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2450-ND 26K8161 0225.500HXP 70184184
Product Name Fuses Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass;250VAC
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data