Littelfuse, Inc. Fuses 0225.375MXP

Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0225.375MXP-ND - DigiKey
Thief River Falls, MN, United States
375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0225.375MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0225.375MXP
Circuit Protection - Fuses 0225.375MXP
FUSE GLASS 375MA 250VAC 125VDC

FUSE GLASS 375MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0225.375MXP-ND 0225.375MXP
Product Name Fuses Circuit Protection - Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002312101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers