Littelfuse, Inc. Fuses 022402.5HXP

Description
2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2445-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Fuse - 21606596 - Radwell International
Willingboro, NJ, United States
FUSE, AXIAL, 2.5A, 5 X 15MM, FAST ACTING, 250 VAC. FREE 2 YEAR RADWELL WARRANTY

FUSE, AXIAL, 2.5A, 5 X 15MM, FAST ACTING, 250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse - 26K8149 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
26K8149
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse 26K8149
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
022402.5HXP
Circuit Protection - Fuses 022402.5HXP
FUSE GLASS 2.5A 250VAC 125VDC

FUSE GLASS 2.5A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2445-ND 21606596 26K8149 022402.5HXP
Product Name Fuses Fuse Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Unlock Full Specs
to access all available technical data