Littelfuse, Inc. Fuses 022402.5DRT1P

Description
2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 022402.5DRT1P-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

2.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse - 53K8969 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
53K8969
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse 53K8969
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
022402.5DRT1P
Circuit Protection - Fuses 022402.5DRT1P
FUSE GLASS 2.5A 250VAC 125VDC

FUSE GLASS 2.5A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 022402.5DRT1P-ND 53K8969 022402.5DRT1P
Product Name Fuses Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2549-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002635008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details