Littelfuse, Inc. Fuses 0224008.MXUP

Description
8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0224008.MXP-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Singapore, Singapore
8A 125V Circuit Protection Fuse
139-0224008.MXUP
8A 125V Circuit Protection Fuse 139-0224008.MXUP
Fuse Subminiature Fast Acting 8A 125V Axial 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 0224008.MXUP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224008.MXUP can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 8A 125V Axial 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 0224008.MXUP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224008.MXUP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0224008.MXUP
Circuit Protection - Fuses 0224008.MXUP
FUSE GLASS 8A 125VAC 2AG

FUSE GLASS 8A 125VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0224008.MXP-ND 139-0224008.MXUP 0224008.MXUP
Product Name Fuses 8A 125V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole AXIAL
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110225 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 63 amps
View Details
Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details