Littelfuse, Inc. Fuses 0224007.HXUP

Description
7A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
7A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2441-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

7A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse - 80K9560 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse
80K9560
Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse 80K9560
CARTRIDGE FUSE, FAST ACTING, 7A, 125V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 125V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0224007.HXUP
FUSE GLASS 7A 125VAC 2AG

FUSE GLASS 7A 125VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2441-ND 80K9560 0224007.HXUP
Product Name Fuses Cartridge Fuse, Fast Acting, 7A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps
Unlock Full Specs
to access all available technical data