Littelfuse, Inc. Fuses 0224006.HXUP

Description
6A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
6A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4653-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

6A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0224006.HXUP
Circuit Protection - Fuses 0224006.HXUP
FUSE GLASS 6A 125VAC 2AG

FUSE GLASS 6A 125VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse - 39M4821 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse
39M4821
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse 39M4821
CARTRIDGE FUSE, FAST ACTING, 6A, 125V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6A, 125V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4653-ND 0224006.HXUP 39M4821
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps
Unlock Full Specs
to access all available technical data