Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224005. 0224005.

Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224005. - 0224005. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224005.
0224005.
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224005. 0224005.
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0224005.
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224005.
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002620011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Cartridge Fuses - VF313/VF315 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers