2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
5A 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853149-0224005.MXUP
Series: 224
Features: 5 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0020
Other Part Number: 0224005MXUP, 0224005.MXP, -0224005.MXUP
Fuse Subminiature Fast Acting 5A 125V Axial 5 X 15mm Glass Bulk CE/CSA/UL Product overview: 0224005.MXUP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224005.MXUP can be used for catalog matching and distributor lookup.
FUSE GLASS 5A 250VAC 2AG
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0224005.MXUP | 0224005.MXP-ND | 853149-0224005.MXUP | 139-0224005.MXUP | 0224005.MXUP |
| Product Name | 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse | Fuses | Fuses - 0224005.MXUP | 5A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Features | Fast Acting | ||||
| Rated Voltage | 125 volts | 125 volts | 250 volts |