Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224005.HXUP

Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Request a Quote Datasheet
Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224005.HXUP - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224005.HXUP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224005.HXUP
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet
Fuses - F2440-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

5A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse - 80K9083 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse
80K9083
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse 80K9083
CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0224005.HXUP
Circuit Protection - Fuses 0224005.HXUP
FUSE GLASS 5A 125VAC 2AG

FUSE GLASS 5A 125VAC 2AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0224005.HXUP F2440-ND 80K9083 0224005.HXUP
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass Glass; Glass
Approvals / Standards RoHS UL; CSA RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data