Littelfuse, Inc. Fuses 0224004.HXUP

Description
4A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
4A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2439-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

4A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0224004.HXUP
FUSE GLASS 4A 125VAC 2AG

FUSE GLASS 4A 125VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 4A, 125V; Blow Characteristic Littelfuse - 34P0205 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 4A, 125V; Blow Characteristic Littelfuse
34P0205
Cartridge Fuse, Fast Acting, 4A, 125V; Blow Characteristic Littelfuse 34P0205
CARTRIDGE FUSE, FAST ACTING, 4A, 125V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 4A, 125V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2439-ND 0224004.HXUP 34P0205
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 4A, 125V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data