Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224003. 0224003.

Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224003. - 0224003. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224003.
0224003.
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224003. 0224003.
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0224003.
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224003.
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625032 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details
Special Melting Elements - RT303 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 135 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers