FUSE, AXIAL, 3A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 26K8120 |
| Product Name | Fuse, Axial, 3A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse |
| Standards and Certifications | RoHS |