Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224003.DRT1P

Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet
Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224003.DRT1P - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224003.DRT1P
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224003.DRT1P
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

Fuses - 18-0224003.DRT1PCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE GLASS 3A 250VAC 125VDC 2AG

FUSE GLASS 3A 250VAC 125VDC 2AG

Buy Now Datasheet
Fuses - 18-0224003.DRT1PTR-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Singapore, Singapore
3A 250V Circuit Protection Fuse
139-0224003.DRT1P
3A 250V Circuit Protection Fuse 139-0224003.DRT1P
Fuse Subminiature Fast Acting 3A 250V Axial 5 X 15mm Glass T/R CE/CSA/PSE/UL Product overview: 0224003.DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224003.DRT1P can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 3A 250V Axial 5 X 15mm Glass T/R CE/CSA/PSE/UL Product overview: 0224003.DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224003.DRT1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 53K8961 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
53K8961
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 53K8961
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm; Length:14.48mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm; Length:14.48mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0224003.DRT1P
Circuit Protection - Fuses 0224003.DRT1P
FUSE GLASS 3A 250VAC 125VDC 2AG

FUSE GLASS 3A 250VAC 125VDC 2AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0224003.DRT1P 18-0224003.DRT1PCT-ND 139-0224003.DRT1P 53K8961 0224003.DRT1P
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses 3A 250V Circuit Protection Fuse Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS UL; CSA RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 125 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3426-ND - DigiKey
Specs
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Fuses - 002625115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details