2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 2A 250VAC 125VDC 2AG
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0224002.HXP | F2437-ND | 0224002.HXP | 70184302 | 26K8113 |
| Product Name | 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse | Fuses | Circuit Protection - Fuses | Fuse;Submin;Fast Acting;2A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial | Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature; Subminiature | Subminiature | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Features | Fast Acting | Fast Acting | Fast Acting | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Mounting | Through Hole | Solderable (with leads); Replaceable |