Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224.500HXP

Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet
Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224.500HXP - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224.500HXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224.500HXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

Fuses - F2434-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

500mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse - 26K8101 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
26K8101
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse 26K8101
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0224.500HXP
FUSE GLASS 500MA 250VAC 125VDC

FUSE GLASS 500MA 250VAC 125VDC

Supplier's Site
Fuse;Submin;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.184x0.57
Fort Worth, TX, USA
Fuse;Submin;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial
70184188
Fuse;Submin;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial 70184188
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0224.500HXP F2434-ND 26K8101 0224.500HXP 70184188
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Submin;Fast Acting;0.5A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial
Fuse Type Miniature; Subminiature Subminiature
Approvals / Standards RoHS UL; CSA RoHS
Features Fast Acting Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Mounting Through Hole Solderable (with leads); Replaceable
Unlock Full Specs
to access all available technical data