Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224.125 0224.125

Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224.125 - 0224.125 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224.125
0224.125
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224.125 0224.125
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0224.125
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 2AG 5x15mm Fuses - Cartridge Fuses - Series: 224 - 0224.125
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses Midget 10x38mm Fuses - Cylindrical Fuses - VC10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
View Details
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details