Littelfuse, Inc. Hard To Find - 0218010.MXP 0218010.MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120534-0218010.MXP Series: 218 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm Current Rating: 10A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 568 Approvals: CE, CSA, K-MARK, PSE, UL, VDE Mounting: Holder Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Resistance: 0.0045 Ohm Family Name: 218 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): BK/S506-10A; BK/S505-10A; S505-10A; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Safety
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120534-0218010.MXP Series: 218 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm Current Rating: 10A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 568 Approvals: CE, CSA, K-MARK, PSE, UL, VDE Mounting: Holder Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Resistance: 0.0045 Ohm Family Name: 218 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): BK/S506-10A; BK/S505-10A; S505-10A; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0218010.MXP - 1120534-0218010.MXP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0218010.MXP
1120534-0218010.MXP
Hard To Find - 0218010.MXP 1120534-0218010.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120534-0218010.MXP Series: 218 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm Current Rating: 10A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 568 Approvals: CE, CSA, K-MARK, PSE, UL, VDE Mounting: Holder Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Resistance: 0.0045 Ohm Family Name: 218 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): BK/S506-10A; BK/S505-10A; S505-10A; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Safety

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120534-0218010.MXP
Series: 218
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm
Current Rating: 10A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 568
Approvals: CE, CSA, K-MARK, PSE, UL, VDE
Mounting: Holder
Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Resistance: 0.0045 Ohm
Family Name: 218
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): BK/S506-10A; BK/S505-10A; S505-10A;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120534-0218010.MXP
Product Name Hard To Find - 0218010.MXP
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details