Littelfuse, Inc. Hard To Find - 0218008.MXP 0218008.MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120533-0218008.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 341.5 Approvals: CE, CSA, K-MARK, PSE, UL, VDE DC Cold Resistance: 0.0059 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 80A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120533-0218008.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 341.5 Approvals: CE, CSA, K-MARK, PSE, UL, VDE DC Cold Resistance: 0.0059 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 80A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0218008.MXP - 1120533-0218008.MXP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0218008.MXP
1120533-0218008.MXP
Hard To Find - 0218008.MXP 1120533-0218008.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120533-0218008.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 341.5 Approvals: CE, CSA, K-MARK, PSE, UL, VDE DC Cold Resistance: 0.0059 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 80A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120533-0218008.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 341.5
Approvals: CE, CSA, K-MARK, PSE, UL, VDE
DC Cold Resistance: 0.0059 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 8A
Breaking Capacity at Rated Voltage: 80A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120533-0218008.MXP
Product Name Hard To Find - 0218008.MXP
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD208-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB30Z - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details