Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218001.

Description
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet
Description
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0218001. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
0218001.
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218001.
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free

5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0218001.
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers