1A Time Delay Fuse, 250VAC, 5x20mm Glass Product overview: 0218001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218001.MXP can be used for catalog matching and distributor lookup.
Littelfuse 0218001.MXP Cartridge Fuse
Littelfuse 0218001.MXP Cartridge Fuse
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Glass Tube Fuse 1A D5xL20mm Fuses ROHS
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE GLASS 1A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218001.MXP | 7382788 | 7382788P | F1745-ND | 0218001.MXP | 42K9381 | 0218001.MXP |
| Product Name | 1A Circuit Protection Fuse | Cartridge Fuses | Cartridge Fuses | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | Glass; Glass | Glass | |||
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |