Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE
1A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904454-0218001.MXEP
Series: 218
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0020
Other Part Number: 0218001.MXEP-ND, 0218001MXEP, 218001.XEP, 218001XEP, F3610
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
35A Glass Tube Fuse 1A Plugin,D5.8xL22.5mm Fuses ROHS
FUSE GLASS 1A 250VAC 5X20MM
FUSE GLASS 1A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218001.MXEP | F3610-ND | 904454-0218001.MXEP | 26K8055 | 0218001.MXEP | 461-0218001.MXEP | 0218001.MXEP |
| Product Name | 1A 250V Circuit Protection Fuse | Fuses | Fuses - 0218001.MXEP | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | FUSE GLASS 1A 250VAC 5X20MM | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass | Glass; Glass | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Fuse Type | Miniature |