3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
3.15A 250V Fast Acting Fuse, Axial, 5x20mm Glass Product overview: 02173.15MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02173.15MXEP can be used for catalog matching and distributor lookup.
FUSE GLASS 3.15A 250VAC 5X20MM
FUSE, LEADED CARTRIDGE, FAST, 3.15A
CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4641-ND | 139-02173.15MXEP | 02173.15MXEP | 461-02173.15MXEP | 26K8023 |
| Product Name | Fuses | 3.15A 250V Circuit Protection Fuse | Circuit Protection - Fuses | FUSE, LEADED CARTRIDGE, FAST, 3.15A | Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | |||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS; CSA; BSI; VDE; SEMKO | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |