6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
6.3A Fast Blow Fuse, 250VAC/VDC, 5x20mm Glass Product overview: 021706.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021706.3MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1004042-021706.3MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I2t: 62.465
DC Cold Resistance: 0.0095 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 21706.3MXP,F1729,-10
Approval Agency: BSI, CCC, CE, CSA, KC, PSE, SEMKO, UR, VDE
Littelfuse 021706.3MXP Cartridge Fuse
Littelfuse 021706.3MXP Cartridge Fuse
CARTRIDGE FUSE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Fuse Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 6.3A 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1729-ND | 139-021706.3MXP | 1004042-021706.3MXP | 5414432A | 50M5594 | 021706.3MXP |
| Product Name | Fuses | 6.3A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuses | Cartridge Fuse, Fast Acting, 6.3A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 63 amps | 63 amps | 63 amps | |||
| Fuse Material | Glass | Glass; Glass | Glass; Glass |