Littelfuse, Inc. Fuses 021706.3HXP

Description
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2401-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Series: 217 Package: Bulk Operating Temperature: -55°C ~ 125°C Mounting Type: Requires Holder Product Status: Active Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Package / Case: 5mm x 20mm

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Series: 217
Package: Bulk
Operating Temperature: -55°C ~ 125°C
Mounting Type: Requires Holder
Product Status: Active
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Package / Case: 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
6.3A Circuit Protection Fuse
139-021706.3HXP
6.3A Circuit Protection Fuse 139-021706.3HXP
6.3A 250VAC Fast Blow Fuse, Glass, 5x20mm, Axial Product overview: 021706.3HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021706.3HXP can be used for catalog matching and distributor lookup.

6.3A 250VAC Fast Blow Fuse, Glass, 5x20mm, Axial Product overview: 021706.3HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021706.3HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 6.3A, 250V; Blow Characteristic Littelfuse - 26K8020 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6.3A, 250V; Blow Characteristic Littelfuse
26K8020
Cartridge Fuse, Fast Acting, 6.3A, 250V; Blow Characteristic Littelfuse 26K8020
CARTRIDGE FUSE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Act, 6.3A, 250Vac Rohs Compliant Littelfuse - 81AH9447 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Act, 6.3A, 250Vac Rohs Compliant Littelfuse
81AH9447
Cartridge Fuse, Fast Act, 6.3A, 250Vac Rohs Compliant Littelfuse 81AH9447
CARTRIDGE FUSE, FAST ACT, 6.3A, 250VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACT, 6.3A, 250VAC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 021706.3HXP
FUSE GLASS 6.3A 250VAC 5X20MM

FUSE GLASS 6.3A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder;Fast Acting;6.3A;Dims 5x20mm;Glass;Cartridge;250VAC;0.009Ohms - 70184269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;6.3A;Dims 5x20mm;Glass;Cartridge;250VAC;0.009Ohms
70184269
Fuse;Cylinder;Fast Acting;6.3A;Dims 5x20mm;Glass;Cartridge;250VAC;0.009Ohms 70184269
Fuse;Cylinder;Fast Acting;6.3A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.009Ohms

Fuse;Cylinder;Fast Acting;6.3A;Dims 5x20mm;Glass;Cartridge;250VAC;0.009Ohms

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2401-ND 139-021706.3HXP 26K8020 81AH9447 021706.3HXP 70184269
Product Name Fuses Circuit Protection Fuses 6.3A Circuit Protection Fuse Cartridge Fuse, Fast Acting, 6.3A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Act, 6.3A, 250Vac Rohs Compliant Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;6.3A;Dims 5x20mm;Glass;Cartridge;250VAC;0.009Ohms
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 63 amps 63 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 004110500 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers