Manufacturer: Littelfuse Inc.
Win Source Part Number: 808573-021702.5MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 9.46
Approvals: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0334 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 35A
Littelfuse 021702.5MXP Cartridge Fuse
Littelfuse 021702.5MXP Cartridge Fuse
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fast-Acting Fuse 2.5A 250V Glass Cartridge 5x20mm Product overview: 021702.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021702.5MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 2.5A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 808573-021702.5MXP | 5413079A | F4639-ND | 139-021702.5MXP | 021702.5MXP | 50M5593 |
| Product Name | Fuses - 021702.5MXP | Cartridge Fuses | Fuses | 2.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |