Littelfuse, Inc. 2.5A 250V Circuit Protection Fuse 021702.5MXEP

Description
Fuse Miniature Fast Acting 2.5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 021702.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021702.5MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 2.5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 021702.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021702.5MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 250V Circuit Protection Fuse
139-021702.5MXEP
2.5A 250V Circuit Protection Fuse 139-021702.5MXEP
Fuse Miniature Fast Acting 2.5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 021702.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021702.5MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 2.5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SEMKO/UL/VDE Product overview: 021702.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021702.5MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 021702.5MXEP-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 021702.5MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
021702.5MXEP
Circuit Protection - Fuses 021702.5MXEP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse - 26K8017 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
26K8017
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse 26K8017
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-021702.5MXEP 021702.5MXEP-ND 021702.5MXEP 26K8017
Product Name 2.5A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS CSA; BSI; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps
Fuse Type Miniature
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 6 amps
View Details
Power Fuses High Voltage Fuses - Transformer backup protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 500 amps
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers