Littelfuse, Inc. Fuses 021702.5HXP

Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2400-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1361380-021702.5HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361380-021702.5HXP
Circuit Protection - Fuses 1361380-021702.5HXP
Win Source Part Number: 1361380-021702.5HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 217 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.5 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 9.46 Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE DC Cold Resistance: 0.0334 Ohms

Win Source Part Number: 1361380-021702.5HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 217
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.5 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 9.46
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0334 Ohms

Buy Now Datasheet
Singapore, Singapore
2.5A 35A Circuit Protection Fuse
139-021702.5HXP
2.5A 35A Circuit Protection Fuse 139-021702.5HXP
2.5A Fast Blow Fuse, 250VAC, 35A IR, Glass, 5x20mm Product overview: 021702.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021702.5HXP can be used for catalog matching and distributor lookup.

2.5A Fast Blow Fuse, 250VAC, 35A IR, Glass, 5x20mm Product overview: 021702.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021702.5HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Cylinder;Fast Acting;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.033Ohms - 70184237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.033Ohms
70184237
Fuse;Cylinder;Fast Acting;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.033Ohms 70184237
Fuse;Cylinder;Fast Acting;2.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.033Ohms

Fuse;Cylinder;Fast Acting;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.033Ohms

Supplier's Site
Circuit Protection - Fuses 021702.5HXP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse - 26K8018 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
26K8018
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse 26K8018
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2400-ND 1361380-021702.5HXP 139-021702.5HXP 70184237 021702.5HXP 26K8018
Product Name Fuses Circuit Protection - Fuses 2.5A 35A Circuit Protection Fuse Fuse;Cylinder;Fast Acting;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.033Ohms Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AML -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details