Littelfuse, Inc. Fuses 0217015.HXP

Description
15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2399-ND - DigiKey
Thief River Falls, MN, United States
15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse - 26K8015 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse
26K8015
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse 26K8015
CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0217015.HXP
FUSE GLASS 15A 250VAC 5X20MM

FUSE GLASS 15A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder;Fast Acting;15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.004Ohms - 70184271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.004Ohms
70184271
Fuse;Cylinder;Fast Acting;15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.004Ohms 70184271
Fuse;Cylinder;Fast Acting;15A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.004Ohms

Fuse;Cylinder;Fast Acting;15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.004Ohms

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2399-ND 26K8015 0217015.HXP 70184271
Product Name Fuses Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.004Ohms
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data