10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000049-0217010.MXP
Packaging: Bulk
Current Rating: 10A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100A
Approvals: CE, K-MARK, PSE, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 217.635
Nominal Cold Resistance: 0.0063 Ohm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Littelfuse 0217010.MXP Cartridge Fuse
Littelfuse 0217010.MXP Cartridge Fuse
Fast Blow Fuse, 10A, 250VAC/VDC, 5x20mm, Glass Product overview: 0217010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217010.MXP can be used for catalog matching and distributor lookup.
FUSE, QUICK BLOW, 10A; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes
FUSE GLASS 10A 250VAC 5X20MM
Glass Tube Fuse 10A D5xL20mm Fuses ROHS
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1727-ND | 1000049-0217010.MXP | 5413120 | 139-0217010.MXP | 50M5591 | 42K9360 | 0217010.MXP | 0217010.MXP |
| Product Name | Fuses | Fuses - 0217010.MXP | Cartridge Fuses | 10A Circuit Protection Fuse | Fuse, Quick Blow, 10A; Blow Characteristic Littelfuse | Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | Miniature | |||||||
| Approvals / Standards | VDE | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps | ||||
| Mounting | Clip / Holder |