Littelfuse, Inc. Fuses 0217010.MXEP

Description
10A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
10A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4637-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

10A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 959604-0217010.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
959604-0217010.MXEP
Circuit Protection - Fuses 959604-0217010.MXEP
Win Source Part Number: 959604-0217010.MXEP Category: Circuit Protection>Fuses Series: 217 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 217.635 DC Cold Resistance: 0.0063 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Alternative Parts (Cross-Reference): 5SFP 10-R; 0218.125MXP; 05200101Z; 520101; 0034.3128; GSA 12-R; MJS 7-R; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0217010MXEP,217010.X EP,-0217010.MXEP,021 7010.MXEP-ND,217010X EP,F4637 Approval Agency: CE, K-MARK, PSE

Win Source Part Number: 959604-0217010.MXEP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 217.635
DC Cold Resistance: 0.0063 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Alternative Parts (Cross-Reference): 5SFP 10-R; 0218.125MXP; 05200101Z; 520101; 0034.3128; GSA 12-R; MJS 7-R;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0217010MXEP,217010.XEP,-0217010.MXEP,0217010.MXEP-ND,217010XEP,F4637
Approval Agency: CE, K-MARK, PSE

Buy Now Datasheet
Singapore, Singapore
10A 250V Circuit Protection Fuse
139-0217010.MXEP
10A 250V Circuit Protection Fuse 139-0217010.MXEP
10A 250V Fast Acting Fuse, Axial, 5x20mm Glass Product overview: 0217010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217010.MXEP can be used for catalog matching and distributor lookup.

10A 250V Fast Acting Fuse, Axial, 5x20mm Glass Product overview: 0217010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217010.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0217010.MXEP
FUSE GLASS 10A 250VAC 5X20MM

FUSE GLASS 10A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 26K8012 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
26K8012
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 26K8012
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4637-ND 959604-0217010.MXEP 139-0217010.MXEP 0217010.MXEP 26K8012
Product Name Fuses Circuit Protection - Fuses 10A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data