Win Source Part Number: 1150266-021701.6MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 4.615
DC Cold Resistance: 0.0528 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0217016MXP,F1726,-10
Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
1.6A Fast Blow Fuse, 250VAC/VDC, 5x20mm Glass Product overview: 021701.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021701.6MXP can be used for catalog matching and distributor lookup.
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 021701.6MXP Cartridge Fuse
Littelfuse 021701.6MXP Cartridge Fuse
FUSE GLASS 1.6A 250VAC 5X20MM
FUSE, CARTRIDGE, 1.6A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1150266-021701.6MXP | 139-021701.6MXP | F1726-ND | 5414404A | 021701.6MXP | 42K9359 |
| Product Name | Circuit Protection - Fuses | 1.6A Circuit Protection Fuse | Fuses | Cartridge Fuses | Circuit Protection - Fuses | Fuse, Cartridge, 1.6A, 5X20Mm, Fast Act; Blow Characteristic Littelfuse |
| Mounting | Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |