8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1114626-0217008.MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 80A
Melting I2t: 198.16
DC Cold Resistance: 0.0068 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0217 008.MXP;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0217008.MXP-ND,-0217
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
Littelfuse 0217008.MXP Cartridge Fuse
8A Fast Blow Fuse, 250VAC/250VDC, 5x20mm Glass Product overview: 0217008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217008.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 8A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:80A @ 250V ACRoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4635-ND | 1114626-0217008.MXP | 5413114 | 139-0217008.MXP | 0217008.MXP | 25R5195 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuses | 8A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 80 amps | 80 amps | 80 amps | |||
| Mounting | Holder |