Fast Acting Fuse 8A 250V Glass Cartridge 5x20mm Holder Product overview: 0217008.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217008.HXP can be used for catalog matching and distributor lookup.
8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1061684-0217008.HXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 80A
Melting I2t: 198.16
DC Cold Resistance: 0.0068 Ohms
Standard Package: 100
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 5SFP 10-R; 5SF 10-R; 5ST 10-R; 5ET 10-R; 0217010.MXP; 0217010.HXP; 0312010.MXP;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 217008.P,217008.XP,F
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:80A @ 250V ACRoHS Compliant: Yes
FUSE GLASS 8A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0217008.HXP | F2396-ND | 1061684-0217008.HXP | 26K8009 | 0217008.HXP |
| Product Name | 8A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | ||||
| Approvals / Standards | RoHS | CSA; BSI; VDE; SEMKO | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps | |
| Fuse Type | Miniature |