5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000048-0217005.MXP
Packaging: Bulk
Current Rating: 5A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 42.795
Nominal Cold Resistance: 0.0137 Ohm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
5A Fast Blow Fuse, 250VAC/250VDC, 5x20mm Glass Product overview: 0217005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217005.MXP can be used for catalog matching and distributor lookup.
Littelfuse 0217005.MXP Cartridge Fuse
FUSE GLASS 5A 250VAC 5X20MM
Glass Tube Fuse 5A D5xL20mm Fuses ROHS
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:50A @ 250V ACRoHS Compliant: Yes
FUSE, QUICK BLOW, 5A; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current AC:50A; Packaging:EachRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1725-ND | 1000048-0217005.MXP | 139-0217005.MXP | 565367 | 0217005.MXP | 0217005.MXP | 42K9357 | 50M5589 |
| Product Name | Fuses | Fuses - 0217005.MXP | 5A Circuit Protection Fuse | Cartridge Fuses | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse | Fuse, Quick Blow, 5A; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | ||||
| Mounting | Clip / Holder |