Littelfuse, Inc. Fuses 0217005.MXEP

Description
5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0217005.MXEP-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
5A 250V Circuit Protection Fuse
139-0217005.MXEP
5A 250V Circuit Protection Fuse 139-0217005.MXEP
Fuse Miniature Fast Acting 5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 0217005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217005.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SEMKO/UL/VDE Product overview: 0217005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217005.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 983600-0217005.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
983600-0217005.MXEP
Circuit Protection - Fuses 983600-0217005.MXEP
Win Source Part Number: 983600-0217005.MXEP Category: Circuit Protection>Fuses Series: 217 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 42.795 DC Cold Resistance: 0.0137 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: -0217005.MXEP,217005 XEP,217005.XEP Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Win Source Part Number: 983600-0217005.MXEP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 42.795
DC Cold Resistance: 0.0137 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -0217005.MXEP,217005XEP,217005.XEP
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Buy Now Datasheet
Circuit Protection - Fuses 0217005.MXEP
FUSE GLASS 5A 250VAC 5X20MM

FUSE GLASS 5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse - 26K8006 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse
26K8006
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse 26K8006
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0217005.MXEP-ND 139-0217005.MXEP 983600-0217005.MXEP 0217005.MXEP 26K8006
Product Name Fuses 5A 250V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole AXIAL Through Hole
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data