4A 250VAC Fast Blow Fuse, 5x20mm Glass, Holder Mount Product overview: 0217004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217004.MXP can be used for catalog matching and distributor lookup.
4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0217004.MXP Cartridge Fuse
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802679-0217004.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 29.165
Approvals: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0165 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 40A
FUSE GLASS 4A 250VAC 5X20MM
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0217004.MXP | F1724-ND | 5413748 | 802679-0217004.MXP | 0217004.MXP | 50M5588 |
| Product Name | 4A Circuit Protection Fuse | Fuses | Cartridge Fuses | Fuses - 0217004.MXP | Circuit Protection - Fuses | Electronic Cartridge Fuse; Blow Characteristic Littelfuse |
| Fuse Material | Glass | Glass; Glass | ||||
| Approvals / Standards | RoHS | CSA; BSI; VDE; SEMKO | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Fuse Type | Miniature |