Littelfuse, Inc. 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification 0217002.

Description
5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 0217002. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification
0217002.
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification 0217002.
5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0217002.
Product Name 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110503 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details