Littelfuse, Inc. Fuses 0217002.HXP

Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2393-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1361339-0217002.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361339-0217002.HXP
Circuit Protection - Fuses 1361339-0217002.HXP
Win Source Part Number: 1361339-0217002.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 217 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 5.73 Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE DC Cold Resistance: 0.0416 Ohms

Win Source Part Number: 1361339-0217002.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 217
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 5.73
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0416 Ohms

Buy Now Datasheet
Singapore, Singapore
2A 35A Circuit Protection Fuse
139-0217002.HXP
2A 35A Circuit Protection Fuse 139-0217002.HXP
2A 250VAC Fast Blow Fuse, 5x20mm Glass, 35A IR Product overview: 0217002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217002.HXP can be used for catalog matching and distributor lookup.

2A 250VAC Fast Blow Fuse, 5x20mm Glass, 35A IR Product overview: 0217002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217002.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.042Ohms;Clip - 70184094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.042Ohms;Clip
70184094
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.042Ohms;Clip 70184094
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.042Ohms; Clip

Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.042Ohms;Clip

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse - 26K8003 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
26K8003
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse 26K8003
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 250Vac; Blow Characteristic Littelfuse - 18AC0735 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250Vac; Blow Characteristic Littelfuse
18AC0735
Cartridge Fuse, Fast Acting, 2A, 250Vac; Blow Characteristic Littelfuse 18AC0735
CARTRIDGE FUSE, FAST ACTING, 2A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0217002.HXP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2393-ND 1361339-0217002.HXP 139-0217002.HXP 70184094 26K8003 18AC0735 0217002.HXP
Product Name Fuses Circuit Protection - Fuses 2A 35A Circuit Protection Fuse Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.042Ohms;Clip Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Acting, 2A, 250Vac; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 4500 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details