Littelfuse, Inc. Fuses 0217001.MXP

Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5929-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
1A Circuit Protection Fuse
139-0217001.MXP
1A Circuit Protection Fuse 139-0217001.MXP
1A 250VAC 250VDC Fast Blow Glass Fuse 5x20mm Product overview: 0217001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217001.MXP can be used for catalog matching and distributor lookup.

1A 250VAC 250VDC Fast Blow Glass Fuse 5x20mm Product overview: 0217001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217001.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 5414375A - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414375A
Cartridge Fuses 5414375A
Littelfuse 0217001.MXP Cartridge Fuse

Littelfuse 0217001.MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 5414375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414375
Cartridge Fuses 5414375
Littelfuse 0217001.MXP Cartridge Fuse

Littelfuse 0217001.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0217001.MXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0217001.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0217001.MXP
TVS/Fuse/Board Level Protection >> Fuses 0217001.MXP
Glass Tube Fuse 1A D5xL20mm Fuses ROHS

Glass Tube Fuse 1A D5xL20mm Fuses ROHS

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse - 42K9354 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
42K9354
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse 42K9354
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes

Supplier's Site
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse - 50M5586 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
50M5586
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse 50M5586
FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F5929-ND 139-0217001.MXP 5414375A 0217001.MXP 0217001.MXP 42K9354 50M5586
Product Name Fuses 1A Circuit Protection Fuse Cartridge Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATA/ATN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details