Littelfuse, Inc. Fuses 0217.800HXP

Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2391-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse - 26K7999 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse
26K7999
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse 26K7999
CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 0.8A, 250V Rohs Compliant Littelfuse - 81AH9444 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.8A, 250V Rohs Compliant Littelfuse
81AH9444
Cartridge Fuse, Fast Acting, 0.8A, 250V Rohs Compliant Littelfuse 81AH9444
CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 0217.800HXP
FUSE GLASS 800MA 250VAC 5X20MM

FUSE GLASS 800MA 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder;Fast Acting;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC;0.12Ohms - 70184264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC;0.12Ohms
70184264
Fuse;Cylinder;Fast Acting;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC;0.12Ohms 70184264
Fuse;Cylinder;Fast Acting;0.8A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.12Ohms

Fuse;Cylinder;Fast Acting;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC;0.12Ohms

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2391-ND 26K7999 81AH9444 0217.800HXP 70184264
Product Name Fuses Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Acting, 0.8A, 250V Rohs Compliant Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC;0.12Ohms
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF875 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 350 volts
Rated Current 15 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details