Win Source Part Number: 1339192-0217.630MXP
Category: Circuit Protection - Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.41
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.19 Ohms
Standard Package: 1,000
Mounting Type: Requires Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
California Prop 65: Warning Information
Fast Blow Fuse, 630mA, 250VAC/VDC, 35A IR, 5x20mm Glass Product overview: 0217.630MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630mA, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630mA, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.630MXP can be used for catalog matching and distributor lookup.
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0217.630MXP Cartridge Fuse
Glass Tube Fuse 630mA D5xL20mm Fuses ROHS
CARTRIDGE FUSE, FAST ACTING, 0.63A, 250V; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity CurrentRoHS Compliant: Yes
FUSE GLASS 630MA 250VAC 5X20MM
LITTELFUSE Panel Accessories 0217.630MXP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1339192-0217.630MXP | 139-0217.630MXP | F1721-ND | 5414353 | 0217.630MXP | 50M5584 | 0217.630MXP | |
| Product Name | Circuit Protection - Fuses | 630mA 35A Circuit Protection Fuse | Fuses | Cartridge Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Fast Acting, 0.63A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse |
| Mounting | Requires Holder | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||||
| Rated Current | 0.6300 amps | 0.6300 amps | 0.6300 amps | 0.6300 amps | 0.6300 amps | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |