400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fast Blow Fuse, 400mA, 250VAC/VDC, 5x20mm, Glass Product overview: 0217.400MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.400MXP can be used for catalog matching and distributor lookup.
Littelfuse 0217.400MXP Cartridge Fuse
Littelfuse 0217.400MXP Cartridge Fuse
FUSE GLASS 400MA 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 0.4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE, QUICK BLOW, 400MA; Blow Characteristic:Fast Acting; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:217 Series; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4632-ND | 139-0217.400MXP | 5414331A | 0217.400MXP | 42K9350 | 50M5582 |
| Product Name | Fuses | 400mA Circuit Protection Fuse | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.4A, 250V; Blow Characteristic Littelfuse | Fuse, Quick Blow, 400Ma; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |