Littelfuse, Inc. Fuses 0217.315HXP

Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2387-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.315A/250V; Blow Characteristic Littelfuse - 26K7991 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.315A/250V; Blow Characteristic Littelfuse
26K7991
Cartridge Fuse, Fast Acting, 0.315A/250V; Blow Characteristic Littelfuse 26K7991
CARTRIDGE FUSE, FAST ACTING, 0.315A/250V; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.315A/250V; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0217.315HXP
FUSE GLASS 315MA 250VAC 5X20MM

FUSE GLASS 315MA 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder;Fast Acting;0.315A;Dims 5x20mm;Glass;Cartridge;250VAC;0.894Ohms - 70184263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.315A;Dims 5x20mm;Glass;Cartridge;250VAC;0.894Ohms
70184263
Fuse;Cylinder;Fast Acting;0.315A;Dims 5x20mm;Glass;Cartridge;250VAC;0.894Ohms 70184263
Fuse;Cylinder;Fast Acting;0.315A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.894Ohms

Fuse;Cylinder;Fast Acting;0.315A;Dims 5x20mm;Glass;Cartridge;250VAC;0.894Ohms

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2387-ND 26K7991 0217.315HXP 70184263
Product Name Fuses Cartridge Fuse, Fast Acting, 0.315A/250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;0.315A;Dims 5x20mm;Glass;Cartridge;250VAC;0.894Ohms
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - High interrupting capacity -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 500 amps
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details